Innovative Sensor Technology IST USA Division Mini Signal Amplifier SA-011-1500-V0-D2 SA-011-1500-V0-D2

Description
Voltage regulator: None - Signal direction: Symmetrical (+ and -) The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either in positive load direction or in both directions, depending on the variant. The amplifier module is available with integrated voltage regulator (supply voltage from 12V, output signal range 0-10V) or without regulator (supply voltage from 2.2V, e.g. suitable for connection to Arduino boards).
Request a Quote
Description
Voltage regulator: None - Signal direction: Symmetrical (+ and -) The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either in positive load direction or in both directions, depending on the variant. The amplifier module is available with integrated voltage regulator (supply voltage from 12V, output signal range 0-10V) or without regulator (supply voltage from 2.2V, e.g. suitable for connection to Arduino boards).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Mini Signal Amplifier SA-011-1500-V0-D2
SA-011-1500-V0-D2
Mini Signal Amplifier SA-011-1500-V0-D2 SA-011-1500-V0-D2
Voltage regulator: None - Signal direction: Symmetrical (+ and -) The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either in positive load direction or in both directions, depending on the variant. The amplifier module is available with integrated voltage regulator (supply voltage from 12V, output signal range 0-10V) or without regulator (supply voltage from 2.2V, e.g. suitable for connection to Arduino boards).

Voltage regulator: None - Signal direction: Symmetrical (+ and -)

The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either in positive load direction or in both directions, depending on the variant. The amplifier module is available with integrated voltage regulator (supply voltage from 12V, output signal range 0-10V) or without regulator (supply voltage from 2.2V, e.g. suitable for connection to Arduino boards).

Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Signal Conditioners
Product Number SA-011-1500-V0-D2
Product Name Mini Signal Amplifier SA-011-1500-V0-D2
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details