LTS-PD-IC-OC
Fully Automatic LTS System
The Fully Automatic LTS System combines a pallet stacker, pallet dispenser, infeed conveyor and a powered outfeed cart. Fully Automated LTS units receive loads from a conveyor, transfers the load from one load base to another, stacks the "go from" pallet and automatically discharges the transferred load onto the outfeed cart. Transferred loads can then be automatically stored in a high rise ASRS system or picked up downstream by a lift truck or go to another operation.
BENEFITS
Eliminate injury to warehouse personnel
Streamline plant and warehouse operations
Less wear and tear of lift trucks
Improve plant process cleanliness
Reduce shipping costs
Easy-to-operate
FEATURES
Automatic pallet upstacker holds up to 20 pallets
Hydraulically actuated
Heavy duty construction
Easy to Operate
5 HP integral hydraulic power unit
CDLR conveyor receiving deck
3-Strand chain powered outfeed cart
Category 3 safety features including light curtains
Weighs 15,000+ lbs.
4,000 lb. load capacity
5+ Emergency stops
Low maintenance
Allen Bradley PLC controls
230, 460 or 575 VAC power supply
24 VDC controls
UL / CSA rated control panel
Machine mounted guarding
Overhead pivot pole cord switch
Automatically dispenses "go to" pallets
Panelview Plus touchscreen HMI
OPTIONS
Cold Climate Package
Automatic pallet height adjustment
Automatic load placement adjustment (inset, flush, overhang)>
Stainless steel paint for wash down applications
LTS-PD-IC-OC
Fully Automatic LTS System
The Fully Automatic LTS System combines a pallet stacker, pallet dispenser, infeed conveyor and a powered outfeed cart. Fully Automated LTS units receive loads from a conveyor, transfers the load from one load base to another, stacks the "go from" pallet and automatically discharges the transferred load onto the outfeed cart. Transferred loads can then be automatically stored in a high rise ASRS system or picked up downstream by a lift truck or go to another operation.
BENEFITS
- Eliminate injury to warehouse personnel
- Streamline plant and warehouse operations
- Less wear and tear of lift trucks
- Improve plant process cleanliness
- Reduce shipping costs
- Easy-to-operate
FEATURES
- Automatic pallet upstacker holds up to 20 pallets
- Hydraulically actuated
- Heavy duty construction
- Easy to Operate
- 5 HP integral hydraulic power unit
- CDLR conveyor receiving deck
- 3-Strand chain powered outfeed cart
- Category 3 safety features including light curtains
- Weighs 15,000+ lbs.
- 4,000 lb. load capacity
- 5+ Emergency stops
- Low maintenance
- Allen Bradley PLC controls
- 230, 460 or 575 VAC power supply
- 24 VDC controls
- UL / CSA rated control panel
- Machine mounted guarding
- Overhead pivot pole cord switch
- Automatically dispenses "go to" pallets
- Panelview Plus touchscreen HMI
OPTIONS
- Cold Climate Package
- Automatic pallet height adjustment
- Automatic load placement adjustment (inset, flush, overhang)>
- Stainless steel paint for wash down applications