Albion Casters and Wheels Polyurethane Wheels VY Series

Description
Highest quality polyurethane in the world. FEATURES Hardness: 95 Shore A Wheel Face: Flat Finish: Orange/Brown tread on cast iron core WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Highest quality polyurethane in the world. FEATURES Hardness: 95 Shore A Wheel Face: Flat Finish: Orange/Brown tread on cast iron core WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Wheels - VY Series - Albion Casters and Wheels
Albion, MI, USA
Polyurethane Wheels
VY Series
Polyurethane Wheels VY Series
Highest quality polyurethane in the world. FEATURES Hardness: 95 Shore A Wheel Face: Flat Finish: Orange/Brown tread on cast iron core WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Highest quality polyurethane in the world.

FEATURES

  • Hardness: 95 Shore A
  • Wheel Face: Flat
  • Finish: Orange/Brown tread on cast iron core

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number VY Series
Product Name Polyurethane Wheels
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
Wheel Width 2.5 to 4 inch (63.5 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Polyurethane Empire Wheels on Cast Iron - IP Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 900 lbs (317 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details