Albion Casters and Wheels Press-On Rubber Wheels OA Series

Description
For capacities and service conditions beyond the capabilities of regular cushion tread wheels, we offer industrial press-on wheels. These are available in either standard or deluxe Hi-Profile cushion type. FEATURES Wheel face: Moderate crown Finish: Black tread with grey enamel core Temperature Range: 40 degrees up to +180 degrees Fahrenheit Hardness: 60–80 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor
Description
For capacities and service conditions beyond the capabilities of regular cushion tread wheels, we offer industrial press-on wheels. These are available in either standard or deluxe Hi-Profile cushion type. FEATURES Wheel face: Moderate crown Finish: Black tread with grey enamel core Temperature Range: 40 degrees up to +180 degrees Fahrenheit Hardness: 60–80 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Suppliers

Company
Product
Description
Supplier Links
Press-On Rubber Wheels - OA Series - Albion Casters and Wheels
Albion, MI, USA
Press-On Rubber Wheels
OA Series
Press-On Rubber Wheels OA Series
For capacities and service conditions beyond the capabilities of regular cushion tread wheels, we offer industrial press-on wheels. These are available in either standard or deluxe Hi-Profile cushion type. FEATURES Wheel face: Moderate crown Finish: Black tread with grey enamel core Temperature Range: 40 degrees up to +180 degrees Fahrenheit Hardness: 60–80 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

For capacities and service conditions beyond the capabilities of regular cushion tread wheels, we offer industrial press-on wheels. These are available in either standard or deluxe Hi-Profile cushion type.

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black tread with grey enamel core
  • Temperature Range: 40 degrees up to +180 degrees Fahrenheit
  • Hardness: 60–80 Shore

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factor
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number OA Series
Product Name Press-On Rubber Wheels
Wheel Type Solid Rubber
Maximum Load 1270 to 10190 lbs (576 to 4621 kg)
Wheel Diameter 8.5 to 22 inch (216 to 559 mm)
Wheel Width 4 to 12 inch (102 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details