The A 7Q17M1STA is a stationary stud guide wheel, size 1, with a 19.68 mm outer diameter and a 5.97 mm journal diameter, designed for linear motion applications. It features a steel wheel made of SAE 52100, a shielded sealed bearing, and a DIN 934 18-8 stainless steel nut. The wheel has a 6.0 mm height and an M6 x 1 thread. It supports a static radial load rating of 1110 N, a dynamic radial load rating of 2180 N, a static axial load rating of 1040 N, and a dynamic axial load rating of 1090 N, according to AFBMA STD9-1990. The hex nut and washer are sized for M6, with a washer diameter of 19.68 mm and a stud offset of 0 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q17M1STA |
| Product Name | Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. |
| Wheel Type | V-grooved |