Albion Casters and Wheels Cast Iron Wheels CH Series

Description
Heavy duty premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. See CA cast iron features and options.
Description
Heavy duty premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. See CA cast iron features and options.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheels - CH Series - Albion Casters and Wheels
Albion, MI, USA
Cast Iron Wheels
CH Series
Cast Iron Wheels CH Series
Heavy duty premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. See CA cast iron features and options.

Heavy duty premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. See CA cast iron features and options.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number CH Series
Product Name Cast Iron Wheels
Wheel Type Metal
Maximum Load 1500 to 1800 lbs (680 to 816 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Mold-On Rubber Wheels on Iron Core - MR Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 140 to 1400 lbs (63.49 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details