Albion Casters and Wheels Heat Resistant Phenolic Wheels TR Series

Description
Similar to TM wheels, but temperature range increases to up to +475°F continuous use, +525°F intermittent use. Color is reddish green. See TM section for features and options. To order TR wheels change TM wheel number to TR. Example: TR1040116
Description
Similar to TM wheels, but temperature range increases to up to +475°F continuous use, +525°F intermittent use. Color is reddish green. See TM section for features and options. To order TR wheels change TM wheel number to TR. Example: TR1040116

Suppliers

Company
Product
Description
Supplier Links
Heat Resistant Phenolic Wheels - TR Series - Albion Casters and Wheels
Albion, MI, USA
Heat Resistant Phenolic Wheels
TR Series
Heat Resistant Phenolic Wheels TR Series
Similar to TM wheels, but temperature range increases to up to +475°F continuous use, +525°F intermittent use. Color is reddish green. See TM section for features and options. To order TR wheels change TM wheel number to TR. Example: TR1040116

Similar to TM wheels, but temperature range increases to up to +475°F continuous use, +525°F intermittent use. Color is reddish green. See TM section for features and options. To order TR wheels change TM wheel number to TR. Example: TR1040116

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number TR Series
Product Name Heat Resistant Phenolic Wheels
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
Wheel Width 1.25 to 6 inch (31.75 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Never-Flat Tires - NF Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 300 to 350 lbs (136 to 159 kg)
Wheel Diameter 8 to 10 inch (203 to 254 mm)
View Details
SPO -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details