RS Components, Ltd. Trolley Wheels 2391420

Description
Guitel Hervieu 87-201-050L08
Request a Quote
Description
Guitel Hervieu 87-201-050L08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391420
Trolley Wheels 2391420
Guitel Hervieu 87-201-050L08

Guitel Hervieu 87-201-050L08

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391420
Product Name Trolley Wheels
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details