ESAB Welding and Cutting Products Plasmarc Mechanized Cutting Torches PT-36 / PT-36R

Description
The rugged, reliable, PT-36 torch combines up to four single-purpose torches (heavy plate cutting, precision cutting, marking, and water injection). The end result: superior cutting flexibility and productivity over a wide range of materials and thicknesses, with minimal set up time, downtime and consumable cost. No other system offers the reliability, economy and productivity of the m3 plasma system. Features Extremely versatile multi-gas torch, allows you to pick the combination of gases, speed, and cut quality that you want Precision close tolerance concentricity for optimum straight or bevel cutting, with highest cut quality and consumable life Low current precision cutting, conventional plasma cutting, 600 Amp thick plate cutting, and water injection cutting, with the same torch Posi-thread design makes it easier to install consumables, and eliminates the worry of damaged threads on electrode, electrode holder, and torch body Cut and mark with the same set of consumables Fewer consumable parts cover the entire cutting range Cuts carbon steel up to 3 in. thick with 450 Amp Oxygen Cuts stainless steel or aluminum up to 6 in. thick with 600 Amp Argon-Hydrogen Oxygen, Nitrogen, Air or H-35 plasma gas; Nitrogen, Air or H-35 start gas; Nitrogen, Oxygen/Nitrogen mix, Air, or Methane shield gas Current capacity of 720 Amps at 100% Duty Cycle Speedloader aids in consumable changes without the worries and leaks caused by O-Rings, or the expense of spare torch bodies Does not require expensive water chiller for cooling water, which reduces power and maintenance costs
Description
The rugged, reliable, PT-36 torch combines up to four single-purpose torches (heavy plate cutting, precision cutting, marking, and water injection). The end result: superior cutting flexibility and productivity over a wide range of materials and thicknesses, with minimal set up time, downtime and consumable cost. No other system offers the reliability, economy and productivity of the m3 plasma system. Features Extremely versatile multi-gas torch, allows you to pick the combination of gases, speed, and cut quality that you want Precision close tolerance concentricity for optimum straight or bevel cutting, with highest cut quality and consumable life Low current precision cutting, conventional plasma cutting, 600 Amp thick plate cutting, and water injection cutting, with the same torch Posi-thread design makes it easier to install consumables, and eliminates the worry of damaged threads on electrode, electrode holder, and torch body Cut and mark with the same set of consumables Fewer consumable parts cover the entire cutting range Cuts carbon steel up to 3 in. thick with 450 Amp Oxygen Cuts stainless steel or aluminum up to 6 in. thick with 600 Amp Argon-Hydrogen Oxygen, Nitrogen, Air or H-35 plasma gas; Nitrogen, Air or H-35 start gas; Nitrogen, Oxygen/Nitrogen mix, Air, or Methane shield gas Current capacity of 720 Amps at 100% Duty Cycle Speedloader aids in consumable changes without the worries and leaks caused by O-Rings, or the expense of spare torch bodies Does not require expensive water chiller for cooling water, which reduces power and maintenance costs

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Mechanized Cutting Torches - PT-36 / PT-36R - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Mechanized Cutting Torches
PT-36 / PT-36R
Plasmarc Mechanized Cutting Torches PT-36 / PT-36R
The rugged, reliable, PT-36 torch combines up to four single-purpose torches (heavy plate cutting, precision cutting, marking, and water injection). The end result: superior cutting flexibility and productivity over a wide range of materials and thicknesses, with minimal set up time, downtime and consumable cost. No other system offers the reliability, economy and productivity of the m3 plasma system. Features Extremely versatile multi-gas torch, allows you to pick the combination of gases, speed, and cut quality that you want Precision close tolerance concentricity for optimum straight or bevel cutting, with highest cut quality and consumable life Low current precision cutting, conventional plasma cutting, 600 Amp thick plate cutting, and water injection cutting, with the same torch Posi-thread design makes it easier to install consumables, and eliminates the worry of damaged threads on electrode, electrode holder, and torch body Cut and mark with the same set of consumables Fewer consumable parts cover the entire cutting range Cuts carbon steel up to 3 in. thick with 450 Amp Oxygen Cuts stainless steel or aluminum up to 6 in. thick with 600 Amp Argon-Hydrogen Oxygen, Nitrogen, Air or H-35 plasma gas; Nitrogen, Air or H-35 start gas; Nitrogen, Oxygen/Nitrogen mix, Air, or Methane shield gas Current capacity of 720 Amps at 100% Duty Cycle Speedloader aids in consumable changes without the worries and leaks caused by O-Rings, or the expense of spare torch bodies Does not require expensive water chiller for cooling water, which reduces power and maintenance costs

The rugged, reliable, PT-36 torch combines up to four single-purpose torches (heavy plate cutting, precision cutting, marking, and water injection). The end result: superior cutting flexibility and productivity over a wide range of materials and thicknesses, with minimal set up time, downtime and consumable cost. No other system offers the reliability, economy and productivity of the m3 plasma system.

Features

  • Extremely versatile multi-gas torch, allows you to pick the combination of gases, speed, and cut quality that you want
  • Precision close tolerance concentricity for optimum straight or bevel cutting, with highest cut quality and consumable life
  • Low current precision cutting, conventional plasma cutting, 600 Amp thick plate cutting, and water injection cutting, with the same torch
  • Posi-thread design makes it easier to install consumables, and eliminates the worry of damaged threads on electrode, electrode holder, and torch body
  • Cut and mark with the same set of consumables
  • Fewer consumable parts cover the entire cutting range
  • Cuts carbon steel up to 3 in. thick with 450 Amp Oxygen
  • Cuts stainless steel or aluminum up to 6 in. thick with 600 Amp Argon-Hydrogen
  • Oxygen, Nitrogen, Air or H-35 plasma gas; Nitrogen, Air or H-35 start gas; Nitrogen, Oxygen/Nitrogen mix, Air, or Methane shield gas
  • Current capacity of 720 Amps at 100% Duty Cycle
  • Speedloader aids in consumable changes without the worries and leaks caused by O-Rings, or the expense of spare torch bodies
  • Does not require expensive water chiller for cooling water, which reduces power and maintenance costs
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-36 / PT-36R
Product Name Plasmarc Mechanized Cutting Torches
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Spirit 150a High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - .36" to 1.5", Stainless Steel - .036" to .5", Aluminum - .04" to .5"
View Details
Plasmarc Cutting & Gouging System - ESP-150 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 45 to 121 amps
View Details