PlasmaCAM, Inc. PlasmaCAM™

Description
Unique Digital Height Control™ reliably controls the height of the torch. Precision servo motors utilize optical encoder feedback for closed-loop operation. Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop controllers, such as stepper motor drives), providing perfect positioning - even in demanding conditions. All speeds are adjustable during operation. Automated Cutting Machine can automatically slow down when cutting around corners and holes. For maximum accuracy, the gantry is synchronously driven at both ends. Moving parts are rigid, without excessive weight. This enhances performance - providing fine, detailed cutting and high productivity through fast cut speeds. Rugged CNC plasma cutting machine with strong drive train is built to perform in heavy production. Drive train and electronics are protected from plasma dust, and guide rollers move unobstructed. Durable steel frame with integral cutting grate. (We loaded up a machine with over 10,000 pounds of metal and couldn't make it collapse!) Cutting grate precisely aligns to the frame, with stops that perfectly position material for indexing and utilizing sheet edges in long parts. Wide plasma cutting torch compatibility with a simple, easy-to-install interface. Works with common hand torch (machine torch not needed). Includes specialized PlasmaCAM design and control software. Video-based instruction manual is easy to navigate and guides you with live-action illustrations. specifications Power Required 115/230 VAC, 50/60Hz, 10 A Can power off same circut as computer. Weight 385 pounds, packaged. Ships in a single crate. Dimensions 69" wide by 65" deep by 90" high Table surface is 33" high. Cutting Capacity Material thickness ...1 inch max Material weight .......2,000 lbs max Size of pieces cut ....4ft x 20ft max Cutting area is 48-1/2" square; larger shapes are conveniently cut through indexing. Speeds (inches per minute) Cutting/rapid (X/Y)...0.1 to 1,000 ipm Raise.lower (Z)......3.3 to 80 ipm Resolution X/Y axes................ ..0.0005 inch Z axis................ ......0.002 inch
Description
Unique Digital Height Control™ reliably controls the height of the torch. Precision servo motors utilize optical encoder feedback for closed-loop operation. Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop controllers, such as stepper motor drives), providing perfect positioning - even in demanding conditions. All speeds are adjustable during operation. Automated Cutting Machine can automatically slow down when cutting around corners and holes. For maximum accuracy, the gantry is synchronously driven at both ends. Moving parts are rigid, without excessive weight. This enhances performance - providing fine, detailed cutting and high productivity through fast cut speeds. Rugged CNC plasma cutting machine with strong drive train is built to perform in heavy production. Drive train and electronics are protected from plasma dust, and guide rollers move unobstructed. Durable steel frame with integral cutting grate. (We loaded up a machine with over 10,000 pounds of metal and couldn't make it collapse!) Cutting grate precisely aligns to the frame, with stops that perfectly position material for indexing and utilizing sheet edges in long parts. Wide plasma cutting torch compatibility with a simple, easy-to-install interface. Works with common hand torch (machine torch not needed). Includes specialized PlasmaCAM design and control software. Video-based instruction manual is easy to navigate and guides you with live-action illustrations. specifications Power Required 115/230 VAC, 50/60Hz, 10 A Can power off same circut as computer. Weight 385 pounds, packaged. Ships in a single crate. Dimensions 69" wide by 65" deep by 90" high Table surface is 33" high. Cutting Capacity Material thickness ...1 inch max Material weight .......2,000 lbs max Size of pieces cut ....4ft x 20ft max Cutting area is 48-1/2" square; larger shapes are conveniently cut through indexing. Speeds (inches per minute) Cutting/rapid (X/Y)...0.1 to 1,000 ipm Raise.lower (Z)......3.3 to 80 ipm Resolution X/Y axes................ ..0.0005 inch Z axis................ ......0.002 inch

Suppliers

Company
Product
Description
Supplier Links
 - PlasmaCAM™ - PlasmaCAM, Inc.
Colorado City, CO, USA
Unique Digital Height Control™ reliably controls the height of the torch. Precision servo motors utilize optical encoder feedback for closed-loop operation. Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop controllers, such as stepper motor drives), providing perfect positioning - even in demanding conditions. All speeds are adjustable during operation. Automated Cutting Machine can automatically slow down when cutting around corners and holes. For maximum accuracy, the gantry is synchronously driven at both ends. Moving parts are rigid, without excessive weight. This enhances performance - providing fine, detailed cutting and high productivity through fast cut speeds. Rugged CNC plasma cutting machine with strong drive train is built to perform in heavy production. Drive train and electronics are protected from plasma dust, and guide rollers move unobstructed. Durable steel frame with integral cutting grate. (We loaded up a machine with over 10,000 pounds of metal and couldn't make it collapse!) Cutting grate precisely aligns to the frame, with stops that perfectly position material for indexing and utilizing sheet edges in long parts. Wide plasma cutting torch compatibility with a simple, easy-to-install interface. Works with common hand torch (machine torch not needed). Includes specialized PlasmaCAM design and control software. Video-based instruction manual is easy to navigate and guides you with live-action illustrations. specifications Power Required 115/230 VAC, 50/60Hz, 10 A Can power off same circut as computer. Weight 385 pounds, packaged. Ships in a single crate. Dimensions 69" wide by 65" deep by 90" high Table surface is 33" high. Cutting Capacity Material thickness ...1 inch max Material weight .......2,000 lbs max Size of pieces cut ....4ft x 20ft max Cutting area is 48-1/2" square; larger shapes are conveniently cut through indexing. Speeds (inches per minute) Cutting/rapid (X/Y)...0.1 to 1,000 ipm Raise.lower (Z)......3.3 to 80 ipm Resolution X/Y axes................ ..0.0005 inch Z axis................ ......0.002 inch
  • Unique Digital Height Control™ reliably controls the height of the torch.
  • Precision servo motors utilize optical encoder feedback for closed-loop operation.
  • Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop controllers, such as stepper motor drives), providing perfect positioning - even in demanding conditions.
  • All speeds are adjustable during operation.
  • Automated Cutting Machine can automatically slow down when cutting around corners and holes.
  • For maximum accuracy, the gantry is synchronously driven at both ends.
  • Moving parts are rigid, without excessive weight. This enhances performance - providing fine, detailed cutting and high productivity through fast cut speeds.
  • Rugged CNC plasma cutting machine with strong drive train is built to perform in heavy production. Drive train and electronics are protected from plasma dust, and guide rollers move unobstructed.
  • Durable steel frame with integral cutting grate. (We loaded up a machine with over 10,000 pounds of metal and couldn't make it collapse!)
  • Cutting grate precisely aligns to the frame, with stops that perfectly position material for indexing and utilizing sheet edges in long parts.
  • Wide plasma cutting torch compatibility with a simple, easy-to-install interface. Works with common hand torch (machine torch not needed).
  • Includes specialized PlasmaCAM design and control software.
  • Video-based instruction manual is easy to navigate and guides you with live-action illustrations.
specifications
Power Required
115/230 VAC, 50/60Hz, 10 A
Can power off same circut as computer.
Weight
385 pounds, packaged.
Ships in a single crate.
Dimensions
69" wide by 65" deep by 90" high
Table surface is 33" high.
Cutting Capacity
Material thickness ...1 inch max
Material weight .......2,000 lbs max
Size of pieces cut ....4ft x 20ft max
Cutting area is 48-1/2" square; larger shapes are conveniently cut through indexing.
Speeds (inches per minute)
Cutting/rapid (X/Y)...0.1 to 1,000 ipm
Raise.lower (Z)......3.3 to 80 ipm
Resolution
X/Y axes..................0.0005 inch
Z axis......................0.002 inch
Supplier's Site

Technical Specifications

  PlasmaCAM, Inc.
Product Category Plasma Cutting Equipment
Product Number PlasmaCAM™
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Plasma Cutters - Tomahawk® - Lincoln Electric Co. (The)
Lincoln Electric Co. (The)
Specs
Equipment Type Complete System
View Details
Trac-Bug Cutting Machine - TRB-1504 - BUG-O Systems, Inc.
Specs
Equipment Type Travel Carriage
AC Input Voltage International Power or Voltages - 50 Hz
Features Integral or optional automation unit such as a robot or CNC table
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
Input Current 24 to 38 amps
View Details
Proline 2200 High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel
Thickness Capability Mild Steel - .036" to 2", Stainless Steel - .036" to 1"
View Details