ESAB Welding and Cutting Products 200 Amp Precision Plasmarc™ System with PT-36 Torch m3

Description
ESAB's m3 Plasma™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma cutting, high precision cutting, plasma marking, thick-plate cutting, dry (multi-gas) cutting, and water injection cutting - all with a single plasma system. This remarkable system can quickly and accurately cut and mark a wide variety of materials. It can cut as thin as 20 ga. (2 mm), or as thick as 6 inches (150 mm), depending on which plasma power source is installed. The m3 Plasma system features the most advanced gas control system in the industry, fully automated by ESAB's Vision CNC. Great flexibility in selection and mix of shield gases allows an operator to produce the best cut quality on any material. Simply select the material type and thickness, and the Vision CNC automatically sets the start, cut and shield gas pressures and flow rates. Process parameters for most plasma cutting and marking applications are pre loaded in the Vision CNC, and custom parameter files can be easily created as needed. Features Precision Cutting in the ISO 9013 quality range 3 Typically 2 ° or less cut edge angle (Precision Mode) Precision cutting and marking with the same torch Sharp top & bottom edge Virtually no dross Versatility Precision thin plate cutting High speed plasma cutting Plasma Marking - without changing tools Thick plate cutting - up to 6" Stainless & Aluminum Dry or Water Injection Cutting Cutting over Dry Table or Under-Water Straight or Bevel Cutting - up to +/- 45 ° Value Longer Consumable Life Lower Consumable Cost Fewer Parts to purchase and stock Highly Efficient, High Power Factor Designs Modular System Grows With Your Needs
Description
ESAB's m3 Plasma™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma cutting, high precision cutting, plasma marking, thick-plate cutting, dry (multi-gas) cutting, and water injection cutting - all with a single plasma system. This remarkable system can quickly and accurately cut and mark a wide variety of materials. It can cut as thin as 20 ga. (2 mm), or as thick as 6 inches (150 mm), depending on which plasma power source is installed. The m3 Plasma system features the most advanced gas control system in the industry, fully automated by ESAB's Vision CNC. Great flexibility in selection and mix of shield gases allows an operator to produce the best cut quality on any material. Simply select the material type and thickness, and the Vision CNC automatically sets the start, cut and shield gas pressures and flow rates. Process parameters for most plasma cutting and marking applications are pre loaded in the Vision CNC, and custom parameter files can be easily created as needed. Features Precision Cutting in the ISO 9013 quality range 3 Typically 2 ° or less cut edge angle (Precision Mode) Precision cutting and marking with the same torch Sharp top & bottom edge Virtually no dross Versatility Precision thin plate cutting High speed plasma cutting Plasma Marking - without changing tools Thick plate cutting - up to 6" Stainless & Aluminum Dry or Water Injection Cutting Cutting over Dry Table or Under-Water Straight or Bevel Cutting - up to +/- 45 ° Value Longer Consumable Life Lower Consumable Cost Fewer Parts to purchase and stock Highly Efficient, High Power Factor Designs Modular System Grows With Your Needs

Suppliers

Company
Product
Description
Supplier Links
200 Amp Precision Plasmarc™ System with PT-36 Torch - m3 - ESAB Welding and Cutting Products
Florence, SC, USA
200 Amp Precision Plasmarc™ System with PT-36 Torch
m3
200 Amp Precision Plasmarc™ System with PT-36 Torch m3
ESAB's m3 Plasma™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma cutting, high precision cutting, plasma marking, thick-plate cutting, dry (multi-gas) cutting, and water injection cutting - all with a single plasma system. This remarkable system can quickly and accurately cut and mark a wide variety of materials. It can cut as thin as 20 ga. (2 mm), or as thick as 6 inches (150 mm), depending on which plasma power source is installed. The m3 Plasma system features the most advanced gas control system in the industry, fully automated by ESAB's Vision CNC. Great flexibility in selection and mix of shield gases allows an operator to produce the best cut quality on any material. Simply select the material type and thickness, and the Vision CNC automatically sets the start, cut and shield gas pressures and flow rates. Process parameters for most plasma cutting and marking applications are pre loaded in the Vision CNC, and custom parameter files can be easily created as needed. Features Precision Cutting in the ISO 9013 quality range 3 Typically 2 ° or less cut edge angle (Precision Mode) Precision cutting and marking with the same torch Sharp top & bottom edge Virtually no dross Versatility Precision thin plate cutting High speed plasma cutting Plasma Marking - without changing tools Thick plate cutting - up to 6" Stainless & Aluminum Dry or Water Injection Cutting Cutting over Dry Table or Under-Water Straight or Bevel Cutting - up to +/- 45 ° Value Longer Consumable Life Lower Consumable Cost Fewer Parts to purchase and stock Highly Efficient, High Power Factor Designs Modular System Grows With Your Needs

ESAB's m3 Plasma™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma cutting, high precision cutting, plasma marking, thick-plate cutting, dry (multi-gas) cutting, and water injection cutting - all with a single plasma system. This remarkable system can quickly and accurately cut and mark a wide variety of materials. It can cut as thin as 20 ga. (2 mm), or as thick as 6 inches (150 mm), depending on which plasma power source is installed.
The m3 Plasma system features the most advanced gas control system in the industry, fully automated by ESAB's Vision CNC. Great flexibility in selection and mix of shield gases allows an operator to produce the best cut quality on any material. Simply select the material type and thickness, and the Vision CNC automatically sets the start, cut and shield gas pressures and flow rates. Process parameters for most plasma cutting and marking applications are pre loaded in the Vision CNC, and custom parameter files can be easily created as needed.

Features

  • Precision Cutting in the ISO 9013 quality range 3
  • Typically 2 ° or less cut edge angle
  • (Precision Mode)
  • Precision cutting and marking with the same torch
  • Sharp top & bottom edge
  • Virtually no dross
  • Versatility
  • Precision thin plate cutting
  • High speed plasma cutting
  • Plasma Marking - without changing tools
  • Thick plate cutting - up to 6" Stainless & Aluminum
  • Dry or Water Injection Cutting
  • Cutting over Dry Table or Under-Water
  • Straight or Bevel Cutting - up to +/- 45 °
  • Value
  • Longer Consumable Life
  • Lower Consumable Cost
  • Fewer Parts to purchase and stock
  • Highly Efficient, High Power Factor Designs
  • Modular System Grows With Your Needs
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number m3
Product Name 200 Amp Precision Plasmarc™ System with PT-36 Torch
Equipment Type Complete System
Material Capability Carbon Steel, Stainless Steel, Aluminum
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 8.33333333333333E-02
Unlock Full Specs
to access all available technical data

Similar Products

Plasmarc Manual Cutting Torches - PT-121 / PT-121M - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 15 A
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details