Koike Aronson/Ransome, Inc. Versagraph Millennium Cnc Plasma And Oxy Fuel Machine

Description
The Koike Aronson, Inc. Versagraph Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine is a double cross beam, dual side AC servo drive gantry cutting machine. Cutting widths range from 8 to 24 feet and standard cutting lengths range from 13 to 100 feet. Koike Aronson, Inc. can supply either water or down draft cutting tables for use with this plasma and oxy fuel system. Engineering drawing packages for cutting tables are also available. The Versagraph Millennium plasma and oxy fuel cutting machine utilizes heavy duty 22KG per meter (optional 37KG per meter) triple machined rail supported by a manufactured 12" H-beam support system. The Versagraph Millennium has an easy to use, easy to service; operator touch screen and PLC interface. This machine uses oxy-fuel, plasma, and marking processes and easily expands up to accomodate 10 cutting tools. The machine's rigid structure and accompanying rack and pinion drive system support rapid traverse speeds of 800 inches per minute while maintaining required accuracies at cutting speeds.
Datasheet
Description
The Koike Aronson, Inc. Versagraph Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine is a double cross beam, dual side AC servo drive gantry cutting machine. Cutting widths range from 8 to 24 feet and standard cutting lengths range from 13 to 100 feet. Koike Aronson, Inc. can supply either water or down draft cutting tables for use with this plasma and oxy fuel system. Engineering drawing packages for cutting tables are also available. The Versagraph Millennium plasma and oxy fuel cutting machine utilizes heavy duty 22KG per meter (optional 37KG per meter) triple machined rail supported by a manufactured 12" H-beam support system. The Versagraph Millennium has an easy to use, easy to service; operator touch screen and PLC interface. This machine uses oxy-fuel, plasma, and marking processes and easily expands up to accomodate 10 cutting tools. The machine's rigid structure and accompanying rack and pinion drive system support rapid traverse speeds of 800 inches per minute while maintaining required accuracies at cutting speeds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Koike Aronson, Inc. Versagraph Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine is a double cross beam, dual side AC servo drive gantry cutting machine. Cutting widths range from 8 to 24 feet and standard cutting lengths range from 13 to 100 feet. Koike Aronson, Inc. can supply either water or down draft cutting tables for use with this plasma and oxy fuel system. Engineering drawing packages for cutting tables are also available. The Versagraph Millennium plasma and oxy fuel cutting machine utilizes heavy duty 22KG per meter (optional 37KG per meter) triple machined rail supported by a manufactured 12" H-beam support system. The Versagraph Millennium has an easy to use, easy to service; operator touch screen and PLC interface. This machine uses oxy-fuel, plasma, and marking processes and easily expands up to accomodate 10 cutting tools. The machine's rigid structure and accompanying rack and pinion drive system support rapid traverse speeds of 800 inches per minute while maintaining required accuracies at cutting speeds.

The Koike Aronson, Inc. Versagraph Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine is a double cross beam, dual side AC servo drive gantry cutting machine. Cutting widths range from 8 to 24 feet and standard cutting lengths range from 13 to 100 feet. Koike Aronson, Inc. can supply either water or down draft cutting tables for use with this plasma and oxy fuel system. Engineering drawing packages for cutting tables are also available.

The Versagraph Millennium plasma and oxy fuel cutting machine utilizes heavy duty 22KG per meter (optional 37KG per meter) triple machined rail supported by a manufactured 12" H-beam support system.
The Versagraph Millennium has an easy to use, easy to service; operator touch screen and PLC interface. This machine uses oxy-fuel, plasma, and marking processes and easily expands up to accomodate 10 cutting tools.
The machine's rigid structure and accompanying rack and pinion drive system support rapid traverse speeds of 800 inches per minute while maintaining required accuracies at cutting speeds.

Supplier's Site Datasheet

Technical Specifications

  Koike Aronson/Ransome, Inc.
Product Category Plasma Cutting Equipment
Product Number Versagraph Millennium Cnc Plasma And Oxy Fuel Machine
Unlock Full Specs
to access all available technical data

Similar Products

Plasmarc Manual Cutting Torches - PT-31XL / PT-31XLPC - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 0.208333333333333
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details