Clippard Specialty Component - Water Drawback Valve WDV-2

Description
Water Drawback Valve, E3319 #10-32
Request a Quote
Description
Water Drawback Valve, E3319 #10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WDV-2 is a poppet valve with an air pilot designed for use with water or other light liquids. It operates as a normally closed valve, utilizing a spring-biased internal piston that draws back a small volume (approximately 0.07 cubic inches or 1.2 mL) on the outlet side to prevent overflow when closed. The valve has a maximum input pressure of 100 psig and requires a minimum pilot pressure of 25 psig for operation. It is capable of a flow rate of 74 cubic inches of water per minute at 80 psig. The WDV-2 is intended for in-line mounting, making it suitable for various applications where liquid control is necessary.

Datasheet Summary
Powered by GS/AI

The WDV-2 is a poppet valve with an air pilot designed for use with water or other light liquids. It operates as a normally closed valve, utilizing a spring-biased internal piston that draws back a small volume (approximately 0.07 cubic inches or 1.2 mL) on the outlet side to prevent overflow when closed. The valve has a maximum input pressure of 100 psig and requires a minimum pilot pressure of 25 psig for operation. It is capable of a flow rate of 74 cubic inches of water per minute at 80 psig. The WDV-2 is intended for in-line mounting, making it suitable for various applications where liquid control is necessary.

Suppliers

Company
Product
Description
Supplier Links
Specialty Component - Water Drawback Valve - WDV-2 - Clippard
Cincinnati, OH, United States
Specialty Component - Water Drawback Valve
WDV-2
Specialty Component - Water Drawback Valve WDV-2
Water Drawback Valve, E3319 #10-32

Water Drawback Valve, E3319 #10-32

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number WDV-2
Product Name Specialty Component - Water Drawback Valve
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E310A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-25-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Manifold Mounted Multi Check Valves - R-614 - Clippard
Specs
Valve Type Check
Media Water; Oil; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details