Clippard Manifold Mounted Multi Check Valves R-614

Description
The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more. • Efficient design • Eight air passages extend longitudinally through the body surrounding the valve cavity integrated circuit Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.
Request a Quote
Description
The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more. • Efficient design • Eight air passages extend longitudinally through the body surrounding the valve cavity integrated circuit Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-614 Multi Check Valve integrates four check valves in a compact manifold-mounted body with eight longitudinal air passages and an Octoport outlet design. It features micro-gap construction for snap action and no blow-by, an indicator for valve position, and supports air, water, or oil with a flow rate of 9 scfm at 100 psig, operating temperatures from 32 to 180°F, a working pressure range of vacuum to 150 psig, and a cracking pressure of 0.5 psig.

Datasheet Summary
Powered by GS/AI

The R-614 Multi Check Valve integrates four check valves in a compact manifold-mounted body with eight longitudinal air passages and an Octoport outlet design. It features micro-gap construction for snap action and no blow-by, an indicator for valve position, and supports air, water, or oil with a flow rate of 9 scfm at 100 psig, operating temperatures from 32 to 180°F, a working pressure range of vacuum to 150 psig, and a cracking pressure of 0.5 psig.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mounted Multi Check Valves - R-614 - Clippard
Cincinnati, OH, United States
Manifold Mounted Multi Check Valves
R-614
Manifold Mounted Multi Check Valves R-614
The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more. • Efficient design • Eight air passages extend longitudinally through the body surrounding the valve cavity integrated circuit Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.

The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more.

• Efficient design
• Eight air passages extend longitudinally through the body surrounding the valve cavity integrated circuit

Features
• Easy manifold-mounted design
• Integrated circuitry
• Octo port outlet design
• Indicator shows valve position
• Mutiple porting speeds piping
• Micro gap construction - snap action and no blow by

Media: Air, Water or Oil
Flow: 9 scfm @ 100 psig
Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig
Temperature: 32 to 180˚F
Working Pressure: Vacuum to 150 psig
Cracking Pressure: 0.5 psig

Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.

Supplier's Site Datasheet
Multi Check Valve - R-614 - Clippard
Cincinnati, OH, United States
Multi Check Valve
R-614
Multi Check Valve R-614
Modular Valve with 4 Check Valves

Modular Valve with 4 Check Valves

Supplier's Site Datasheet

Technical Specifications

  Clippard Clippard
Product Category Industrial Valves Industrial Valves
Product Number R-614 R-614
Product Name Manifold Mounted Multi Check Valves Multi Check Valve
Valve Type Check Check
Media Water; Oil; Air
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E315D-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-10-09-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Electronic Latching Valve - ETLE - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
15 mm Miniature Electronic Valve - E215E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details