The E310A-1W is a 10 mm miniature normally-closed 3-way electronic valve with wire leads, 11.8 inches long, operating at 12 VDC or 24 VDC with a ±10% voltage tolerance. It has a 0.020" orifice and consumes 0.6 watts of power. The valve handles working pressures from 0 to 100 psig with a flow rate of up to 13 l/min at 100 psig. The body is made of glass-filled nylon with a stainless steel core, FKM dynamic seals, and nitrile static seals. The coil is insulated to Class F (311°F), and the operating temperature range is 14 to 122°F. The valve is CE and RoHS compliant.
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E310A-1W |
| Product Name | 10 mm Miniature Electronic Valve |
| Valve Type | Control Valve |
| Primary Material | Glass Filled Nylon |
| Media | Gas; Air; Compressed Air |
| Valve Size | 0.39 inch (10.00 mm) |
| Maximum Pressure | 110.00 psi (77.42 m H2O) |