TV-4DP is a 4-way, 3-position toggle valve with 1/8" NPT ports, detented on both ends, designed for air applications with a maximum input pressure of 150 psig. It has a brass body, Nitrile seals, and a stainless steel spring, with an air flow of 4.5 scfm at 50 psig and 7.5 scfm at 100 psig. The valve is mounted using 5/8-32 thread with accompanying nut and lockwashers, and requires 8 oz. nominal force to rotate the toggle. The housing dimensions are 2.437 inches long, 1.437 inches high, and 1.062 inches wide, with two mounting holes spaced 0.500 inches apart and a 0.171 inch diameter.
3-Position, 4-Way Valve, 1/8"
VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves TV-4DP
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | TV-4DP | 51809986 | |
| Product Name | TV Series 4-Way Toggle Valve | Control Valve | Control Valve |
| Valve Type | Directional; Poppet; Toggle | Toggle | |
| Primary Material | Brass / Bronze | ||
| Media | Air; Compressed Air | ||
| Valve Size | 0.12 inch (3.17 mm) |