Clippard 3 Way Fully Ported Air Valve E*O-3M-12

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ETO-3M-12 is a 3-way fully ported air valve designed for use with clean, dry air and available in manifold mount configuration. It operates at 12 V DC with a power consumption of 0.67 watt, and has a pressure range up to 105 psig. The valve features FKM seals and a response time of 5 to 10 milliseconds nominally. Operating temperature range is 32 to 180°F, and it supports an operating voltage range of 90 to 150% of rated voltage. Air flow is rated at 0.6 scfm at 100 psig.

Datasheet Summary
Powered by GS/AI

The ETO-3M-12 is a 3-way fully ported air valve designed for use with clean, dry air and available in manifold mount configuration. It operates at 12 V DC with a power consumption of 0.67 watt, and has a pressure range up to 105 psig. The valve features FKM seals and a response time of 5 to 10 milliseconds nominally. Operating temperature range is 32 to 180°F, and it supports an operating voltage range of 90 to 150% of rated voltage. Air flow is rated at 0.6 scfm at 100 psig.

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3M-12 - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3M-12
3 Way Fully Ported Air Valve E*O-3M-12
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3M-12
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV2-1C-03-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-20-25-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details