Clippard 3 Way Fully Ported Air Valve E*O-3-24-H

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3-24-H - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3-24-H
3 Way Fully Ported Air Valve E*O-3-24-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3-24-H
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 3-Way Valve, Wire Leads, Cartridge, 24 VDC, #10-32 - DV-3C-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
Proportional Valves - PV8 Series - Clippard
Specs
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
3 Way Normally Closed Air Valve - E*-3-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details