Clippard 3 Way Normally Closed Air Valve E*-3-6-H

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3-6-H - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3-6-H
3 Way Normally Closed Air Valve E*-3-6-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3-6-H
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DT 3-Way Valve, Spade Terminals, Cartridge, 24 VDC, FKM Seals - DT-3C-24-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Modular 4-Way Valve - R-465 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details