Clippard Modular 4-Way Electronically Piloted R-481

Description
4-Way Spring Return, Electronic Valve
Request a Quote
Description
4-Way Spring Return, Electronic Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-481 is a modular 4-way electronically piloted valve from Clippard, designed as a hybrid of the R-401 valve and the ET-3 electronic/pneumatic valve. It features a fully ported design with five ports and requires a pilot pressure of 40 psig at port 4 for operation. The valve operates within a working pressure range of 0 to 150 psig and has a flow rate of 9 scfm at 100 psig. It is capable of continuous duty at 150% of the rated voltage, with a power consumption of 0.65 watts at the rated voltage. The operating temperature range is from 32°F to 180°F. The valve's micro gap construction ensures snap action with no blow by, and it utilizes a standard octoport plug-in design for easy integration between electronics and pneumatics.

Datasheet Summary
Powered by GS/AI

The R-481 is a modular 4-way electronically piloted valve from Clippard, designed as a hybrid of the R-401 valve and the ET-3 electronic/pneumatic valve. It features a fully ported design with five ports and requires a pilot pressure of 40 psig at port 4 for operation. The valve operates within a working pressure range of 0 to 150 psig and has a flow rate of 9 scfm at 100 psig. It is capable of continuous duty at 150% of the rated voltage, with a power consumption of 0.65 watts at the rated voltage. The operating temperature range is from 32°F to 180°F. The valve's micro gap construction ensures snap action with no blow by, and it utilizes a standard octoport plug-in design for easy integration between electronics and pneumatics.

Suppliers

Company
Product
Description
Supplier Links
Modular 4-Way Electronically Piloted - R-481 - Clippard
Cincinnati, OH, United States
Modular 4-Way Electronically Piloted
R-481
Modular 4-Way Electronically Piloted R-481
4-Way Spring Return, Electronic Valve

4-Way Spring Return, Electronic Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number R-481
Product Name Modular 4-Way Electronically Piloted
Valve Type Control Valve; Directional; Cartridge; Solenoid; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-20-25-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Piloted 3-Way Air Valve - 2012 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
2-Way Miniature Pinch Valve - NPV4-1O-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Compact Air Valve - ES-3*-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details