Clippard Proportional In-Line and Manafold Control Valve E*-PM-05-09-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 73°F, and operate on input currents proportional to control signals. Available in five orifice sizes (0.009", 0.013", 0.025", 0.040", 0.060"), they support inlet and outlet connections of #10-32 threads and offer in-line or manifold mounting with optional mounting holes. Seal materials include nitrile, FKM, or EPDM. Operating pressure ranges from 0 to 100 psig depending on orifice size. Maximum input voltage ranges include 0 to 5 VDC, 0 to 10 VDC, and 0 to 20 VDC. The valves provide proportional flow with maximum hysteresis of 1% of full current.

Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 73°F, and operate on input currents proportional to control signals. Available in five orifice sizes (0.009", 0.013", 0.025", 0.040", 0.060"), they support inlet and outlet connections of #10-32 threads and offer in-line or manifold mounting with optional mounting holes. Seal materials include nitrile, FKM, or EPDM. Operating pressure ranges from 0 to 100 psig depending on orifice size. Maximum input voltage ranges include 0 to 5 VDC, 0 to 10 VDC, and 0 to 20 VDC. The valves provide proportional flow with maximum hysteresis of 1% of full current.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-PM-05-09-25 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-PM-05-09-25
Proportional In-Line and Manafold Control Valve E*-PM-05-09-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-PM-05-09-25
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valve - 18807715 - Radwell International
Specs
Valve Type Solenoid
View Details
3 Way Fully Ported Air Valve - E*O-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2 suppliers
3 Way Fully Ported Air Valve - E*O-3-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details