Clippard 3-Way Air Piloted Valve PAVO-3

Description
3-Way Air-Piloted Valve
Request a Quote
Description
3-Way Air-Piloted Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAVO-3 is a normally-open, 3-way air-piloted valve with a brass body, nitrile seals, and a stainless steel stem and spring, designed for use with air, water, or oil. It features a 1/8" NPT inlet and outlet ports, is mounted via #10-32 threads or #4 screws, and requires a minimum air pilot pressure of 20 psig. Maximum input pressure is 150 psig, with an air flow of 11.6 scfm at 100 psig. The valve incorporates an integral pilot actuator for compact installation and supports optional ENP plating or FKM seals. Its physical footprint measures 1.656 inches in length and 0.594 inches in width.

Datasheet Summary
Powered by GS/AI

The PAVO-3 is a normally-open, 3-way air-piloted valve with a brass body, nitrile seals, and a stainless steel stem and spring, designed for use with air, water, or oil. It features a 1/8" NPT inlet and outlet ports, is mounted via #10-32 threads or #4 screws, and requires a minimum air pilot pressure of 20 psig. Maximum input pressure is 150 psig, with an air flow of 11.6 scfm at 100 psig. The valve incorporates an integral pilot actuator for compact installation and supports optional ENP plating or FKM seals. Its physical footprint measures 1.656 inches in length and 0.594 inches in width.

Suppliers

Company
Product
Description
Supplier Links
3-Way Air Piloted Valve - PAVO-3 - Clippard
Cincinnati, OH, United States
3-Way Air Piloted Valve
PAVO-3
3-Way Air Piloted Valve PAVO-3
3-Way Air-Piloted Valve

3-Way Air-Piloted Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number PAVO-3
Product Name 3-Way Air Piloted Valve
Valve Type Control Valve; Directional; Poppet
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E210C-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 3-Way Valve, Wire Leads, Cartridge, 24 VDC, #10-32 - DV-3C-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2 Way Normally Closed Air Valve - E*-2M-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details