Clippard Proportional In-Line and Manafold Control Valve E*-P-20-09-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves for precise air or gas flow control, using a single moving part for long life and low power consumption of 1.9 watts at rated voltage. The valves operate on input currents proportional to control signals of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC, with selectable orifice sizes including 0.009 inch for low flow applications. Standard seal material is nitrile, with FKM and EPDM alternatives. The in-line mount style features #10-32 inlet and outlet threads and measures 1.560 inches in length, 0.875 inches in width, and 0.500 inches in height. Operating pressure ranges up to 100 psig, depending on orifice selection. The series supports manifold mounting and is designed for use in analytical instruments, ventilators, and medical monitoring devices.

Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves for precise air or gas flow control, using a single moving part for long life and low power consumption of 1.9 watts at rated voltage. The valves operate on input currents proportional to control signals of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC, with selectable orifice sizes including 0.009 inch for low flow applications. Standard seal material is nitrile, with FKM and EPDM alternatives. The in-line mount style features #10-32 inlet and outlet threads and measures 1.560 inches in length, 0.875 inches in width, and 0.500 inches in height. Operating pressure ranges up to 100 psig, depending on orifice selection. The series supports manifold mounting and is designed for use in analytical instruments, ventilators, and medical monitoring devices.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-20-09-A0 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-20-09-A0
Proportional In-Line and Manafold Control Valve E*-P-20-09-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-20-09-A0
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC, FKM Seals - DV-3M-12-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
3 Way Fully Ported Air Valve - E*O-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1O-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Modular 4-Way Amplified Pilot Valve - R-471 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details