R-412 is a 5-port, 4-way, double piloted, 2-position valve with a spring-actuated reset feature for fail-safe circuit design, returning to a defined position when input air pressure is removed. It has micro-gap construction for snap action and no blow-by, with balanced design enabling exhaust speed control. Flow is 9 scfm at 100 psig, pilot pressure minimum is 20 psig, working pressure ranges from 0 to 150 psig, and operating temperature is 32 to 180°F.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | R-412 |
| Product Name | Modular 4-Way Valve |
| Valve Type | Control Valve; Directional; Cartridge; Spool |
| Primary Material | Acetal |
| Media | Air; Compressed Air |