3-way normally closed solenoid valve for clean, dry air, available in 12 VDC and 24 VDC versions, with a pressure range up to 105 psig and a flow rate of 0.6 scfm at 100 psig. Operates on 90 to 150% of rated voltage with a nominal response time of 5 to 10 milliseconds. Power consumption is 0.67 watt. Temperature range is 32 to 180°F. Mounting options include in-line and manifold. Seals available in FKM, EPR, or silicone. Includes diode suppression option. Package style varies by terminal type including wire leads, spade terminals, or pin connector.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-3-24 |
| Product Name | 3 Way Normally Closed Air Valve |
| Valve Type | Control Valve; Directional; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |