Clippard 2-WAY EW Series - Mouse Valves EC-2-24-H

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EC-2-24-H is a 2-way, normally-closed solenoid valve with a 24 VDC coil, designed for in-line or manifold mounting, and features a 0.025″ pin connector. It operates with clean, dry air and has a pressure range of up to 25 psig. The valve consumes 0.67 watt at nominal voltage, with a response time of 5 to 10 milliseconds and an operating voltage range of 90 to 150% of rated voltage. It is rated for temperatures between 32°F and 180°F and delivers an air flow of 0.45 scfm at 25 psig outlet pressure.

Datasheet Summary
Powered by GS/AI

The EC-2-24-H is a 2-way, normally-closed solenoid valve with a 24 VDC coil, designed for in-line or manifold mounting, and features a 0.025″ pin connector. It operates with clean, dry air and has a pressure range of up to 25 psig. The valve consumes 0.67 watt at nominal voltage, with a response time of 5 to 10 milliseconds and an operating voltage range of 90 to 150% of rated voltage. It is rated for temperatures between 32°F and 180°F and delivers an air flow of 0.45 scfm at 25 psig outlet pressure.

Suppliers

Company
Product
Description
Supplier Links
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Cincinnati, OH, United States
2-WAY EW Series - Mouse Valves
EC-2-24-H
2-WAY EW Series - Mouse Valves EC-2-24-H
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EC-2-24-H
Product Name 2-WAY EW Series - Mouse Valves
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
Maximum Pressure 0.00 to 25.00 psi (0.0 to 17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2-12 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10C-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215D-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-09-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details