R-301 is a 3-way, spring-return, fully ported, piloted valve designed for use as normally-closed, normally-open, diverter, or selector, or as a 2-way valve by plugging exhaust ports. It has a micro-gap construction with snap action and no blow-by, an indicator showing valve position, and operates at flows of 9 scfm @ 100 psig. Minimum pilot pressure is 40 psig, working pressure ranges from vacuum to 150 psig (10.3 bars), and temperature range is 32 to 180°F.
3-Way Valve, Spring Return
PILOTED VALVE, 3-WAY, SPRING RETURN, FULLY-PORTED. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | R-301 | 18860255 |
| Product Name | Modular 3-Way Valve | Pneumatic Valve |
| Valve Type | Control Valve; Directional; Cartridge; Spool | Pilot |
| Primary Material | Acetal | |
| Media | Air; Compressed Air | Air |