JFC-5K is a meter out flow control valve with a 3/8" NPT male threaded outlet and a knurled knob for flow adjustment, designed to regulate air flow from pneumatic cylinders. It has a maximum input pressure of 150 psig and supports adjustable air flow up to 60 scfm at 100 psig. The valve features an electroless nickel-plated brass needle and stem, anodized aluminum body, and Nitrile seals. It mounts directly into a cylinder or panel and allows free flow in one direction while metering flow in the reverse direction. Dimensions are 0.827" in depth and 1.125" in width. The valve is RoHS compliant.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | JFC-5K |
| Product Name | Flow Control Valve |
| Valve Type | Angle; Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |