The MAV-3 is a 3-way, normally-closed poppet valve with #10-32 ports, designed for air, water, or oil service. It has a stem travel of 1/8 inch and requires 24 oz of force for full travel. The valve mounts via a 15/32-32 thread into a 0.375" ±0.001" bore, with a brass body, nitrile seals, and stainless steel stem and spring. Air flow is rated at 4 scfm at 50 psig and 6.8 scfm at 100 psig. Input pressure is limited to 300 psig maximum.
3-Way Valve, #10-32 Ports, Normally-Closed
3-WAY STEM VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MAV-3
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MAV-3 | 11211400 |
| Product Name | 3-Way Normally Closed Valve | Pneumatic Valve |
| Valve Type | Directional; Poppet | |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | Air |
| Valve Size | 0.19 inch (4.83 mm) |