PQ-FV08 is an in-line flow control for air, designed for tube-to-tube connection and configurable as meter-in or meter-out. It features a knurled knob for precise adjustment via a finely threaded screw and a locking nut to secure the setting. The device has a 1/4" tubing size, measures 1.739 inches in length, and 2.010 inches in width. It operates within a pressure range of 0 to 150 psig and supports vacuum up to 29.5" Hg. Constructed from nickel-plated brass, plastic resin, and stainless steel with Nitrile seals, it is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing. The valve body allows complete rotation for optimal tubing positioning.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-FV08 |
| Product Name | Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) |
| Valve Type | Control Valve |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |