The ESO-3W series is a compact 3-way pneumatic valve for clean, dry air with a 40-micron filter, featuring normally-closed or normally-open configurations. It operates on 12 V or 24 V DC with a power consumption of 1 watt at rated voltage, responds in 5 to 10 milliseconds at maximum rated pressure, and is rated for air pressure from 28 in Hg vacuum to 105 psig, with flow rates up to 0.6 scfm at 100 psig. The part number ESO-3*-12-H indicates a 12 V DC version with a high-temperature rating, mounting via #10-32 threaded ports, and a temperature range of 32 to 150°F. All variants use the same medium, voltage operating range (90 to 120% of rated voltage), and RoHS compliance.
3-Way Electronic Poppet Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ESO-3*-12-H |
| Product Name | Compact Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Zytel ST 801® |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |