Clippard Intrinsically Safe Soleinoid Valve EI-3-*-15.5-L

Description
Intrinsically Safe Electronic Solenoid Valve
Request a Quote
Description
Intrinsically Safe Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2-way and 3-way intrinsically safe normally-closed solenoid valves with in-line or manifold mounting, rated for clean, dry air with a 40-micron filter, operating from 28 in. Hg vacuum to 50 psig with a flow rate of 0.5 scfm at 50 psig. The valve operates at 15.5 VDC with a power consumption of 0.67 watt, responds in 5 to 10 milliseconds, and functions within a temperature range of 32 to 180°F. It features a #10-32 threaded inlet and is designated as the -L variant for low pressure operation. The packaging includes 18-gauge leads or optional connector types.

Datasheet Summary
Powered by GS/AI

2-way and 3-way intrinsically safe normally-closed solenoid valves with in-line or manifold mounting, rated for clean, dry air with a 40-micron filter, operating from 28 in. Hg vacuum to 50 psig with a flow rate of 0.5 scfm at 50 psig. The valve operates at 15.5 VDC with a power consumption of 0.67 watt, responds in 5 to 10 milliseconds, and functions within a temperature range of 32 to 180°F. It features a #10-32 threaded inlet and is designated as the -L variant for low pressure operation. The packaging includes 18-gauge leads or optional connector types.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Soleinoid Valve - EI-3-*-15.5-L - Clippard
Cincinnati, OH, United States
Intrinsically Safe Soleinoid Valve
EI-3-*-15.5-L
Intrinsically Safe Soleinoid Valve EI-3-*-15.5-L
Intrinsically Safe Electronic Solenoid Valve

Intrinsically Safe Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EI-3-*-15.5-L
Product Name Intrinsically Safe Soleinoid Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-10-25-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-05-25-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Stepper Proportional Isolation Valves - Eclipse Series - Clippard
Specs
Valve Type Solenoid; Stepper Proportional Isolation Valve
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details