PQ-CV08Q is a right angle meter-out in-line flow control designed for air, featuring a 1/4" NPT port and 1/4" tubing size. It has a compact design with a hex height of 9/16", overall length of 1.900", and maximum width of 1.360". Air flows freely through the inlet while exhaust is metered via a finely threaded adjustment screw with a locking nut. The device supports 0 to 150 psig pressure and 0 to 29.5" Hg vacuum, with a knurled knob for adjustment. Constructed from nickel-plated brass, plastic resin, and stainless steel, it is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-CV08Q |
| Product Name | Clippard PQ Flow Controls Series - Right Angle Meter-Out |
| Valve Type | Control Valve; Angle |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |