The HTV-3C is a 3-way cartridge valve with an electroless nickel-plated steel toggle actuator, designed for air applications with a maximum input pressure of 150 psig. It features a 1/2" bore mounting interface and exhausts to atmosphere. Air flow is 6.5 scfm at 50 psig and 11.8 scfm at 100 psig. The valve has a stem travel of 1/8" and is constructed with bright dipped brass for corrosion resistance. Its dimensions include a 0.688" length, 0.498" inlet diameter, and 0.495" outlet diameter.
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles.
The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications.
• Small, compact size, light-weight
• Design flexibility and fast response
• Clippard standard stem option available
for use with inter-changeable actuators
• 15/32-32 male thread for panel mounting
• Bright dipped brass construction for long
life and corrosion resistance
• Stainless steel stems and springs for
corrosion resistance
• HV-3 can be used as a Normally-Open
or Closed 3-way valve
• 4-way valves exhaust to atmosphere
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HTV-3C |
| Product Name | Selector/Diverter Cartridge Valve, ENP Steel Toggle |
| Valve Type | Diverter; Cartridge; Toggle |
| Primary Material | Brass / Bronze |
| Media | Water; Oil; Air |
| Valve Size | 0.12 inch (3.15 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |