Clippard Compact Air Valve ES-3*-6-H

Description
3-Way Electronic Poppet Valve
Request a Quote
Description
3-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard Compact Air Valve, part number ES-3*-6-H, is a 3-way normally-closed electronic poppet valve designed for use with clean, dry air. It operates within a pressure range of 28,Äù Hg vacuum to 105 psig, with a flow rate of 0.6 scfm at 100 psig. The valve features a response time of 5 to 10 milliseconds at maximum rated pressure and requires a power consumption of 1 watt at the rated voltage. It is suitable for temperatures ranging from 32 to 150°F and operates effectively at 90 to 120% of the rated voltage. The valve has inlet and outlet ports through a manifold, with a 3-way exhaust option available at the top for the 3-way configuration.

Datasheet Summary
Powered by GS/AI

The Clippard Compact Air Valve, part number ES-3*-6-H, is a 3-way normally-closed electronic poppet valve designed for use with clean, dry air. It operates within a pressure range of 28,Äù Hg vacuum to 105 psig, with a flow rate of 0.6 scfm at 100 psig. The valve features a response time of 5 to 10 milliseconds at maximum rated pressure and requires a power consumption of 1 watt at the rated voltage. It is suitable for temperatures ranging from 32 to 150°F and operates effectively at 90 to 120% of the rated voltage. The valve has inlet and outlet ports through a manifold, with a 3-way exhaust option available at the top for the 3-way configuration.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ES-3*-6-H - Clippard
Cincinnati, OH, United States
Compact Air Valve
ES-3*-6-H
Compact Air Valve ES-3*-6-H
3-Way Electronic Poppet Valve

3-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ES-3*-6-H
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Valve - ES-2*-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E210C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Modular 4-Way Delay Valve - R-453 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
Proportional  In-Line and Manafold Control Valve - E*-P-10-40-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details