Clippard Clippard PQ Flow Controls Series - Right Angle Meter-Out PQ-CV08N

Description
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing
Request a Quote
Description
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PQ-CV08N is a right angle meter-out flow control for air, featuring 1/4" tubing and a #10-32 thread connection. It has a compact design with a hex height of 5/16", overall height of 1.240", and maximum width of 0.990". Air flows freely through the inlet while exhaust is metered via a knurled adjustment screw and locking nut. The body is constructed from nickel plated brass, plastic resin, and stainless steel with Nitrile seals, and supports pressures from 0 to 150 psig and vacuum up to 29.5" Hg.

Datasheet Summary
Powered by GS/AI

The PQ-CV08N is a right angle meter-out flow control for air, featuring 1/4" tubing and a #10-32 thread connection. It has a compact design with a hex height of 5/16", overall height of 1.240", and maximum width of 0.990". Air flows freely through the inlet while exhaust is metered via a knurled adjustment screw and locking nut. The body is constructed from nickel plated brass, plastic resin, and stainless steel with Nitrile seals, and supports pressures from 0 to 150 psig and vacuum up to 29.5" Hg.

Suppliers

Company
Product
Description
Supplier Links
Clippard PQ Flow Controls Series - Right Angle Meter-Out - PQ-CV08N - Clippard
Cincinnati, OH, United States
Clippard PQ Flow Controls Series - Right Angle Meter-Out
PQ-CV08N
Clippard PQ Flow Controls Series - Right Angle Meter-Out PQ-CV08N
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing

PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.

The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.

In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.

• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number PQ-CV08N
Product Name Clippard PQ Flow Controls Series - Right Angle Meter-Out
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-05-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valve - 51770968 - Radwell International
Specs
Valve Type Control Valve
View Details
10 mm Miniature Electronic Valve - E310C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details