Clippard Proportional In-Line and Manafold Control Valve E*-P-05-13-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitoring. This variant uses a 0.013" orifice and is rated for 50 psig maximum operating pressure, with a 0 to 5 VDC input voltage range and a coil current range of 0 to 0.370 amps at 13.5 ohms resistance. It features a single moving part for long life, low power consumption of 1.9 watts at 73°F, and is available in in-line or manifold mount configurations with Nitrile seals as standard. The valve has #10-32 female inlet and outlet ports and is designed for use with clean, dry air or inert gases. External dimensions are 1.560" long, 0.875" wide, and 0.500" high for the in-line mount.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitoring. This variant uses a 0.013" orifice and is rated for 50 psig maximum operating pressure, with a 0 to 5 VDC input voltage range and a coil current range of 0 to 0.370 amps at 13.5 ohms resistance. It features a single moving part for long life, low power consumption of 1.9 watts at 73°F, and is available in in-line or manifold mount configurations with Nitrile seals as standard. The valve has #10-32 female inlet and outlet ports and is designed for use with clean, dry air or inert gases. External dimensions are 1.560" long, 0.875" wide, and 0.500" high for the in-line mount.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-50 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-05-13-50
Proportional In-Line and Manafold Control Valve E*-P-05-13-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-05-13-50
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-Way Miniature Pinch Valve - NPV2-1C-03-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details