Clippard 10 mm Miniature Electronic Valve E310C-2E

Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote
Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E310C-2E is a 10 mm miniature electronic valve with a normally-closed 3-way configuration, featuring a 0.030" orifice, 1.3 watts power consumption, and a working pressure range of 0 to 100 psig. It uses a 90° connector, has a voltage tolerance of ±10%, and operates with a nominal response time of 8 ms. The valve has a stainless steel core and springs, a glass-filled nylon body, FKM dynamic seals, and nitrile static seals, with coil insulation rated to Class F. It is CE and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The E310C-2E is a 10 mm miniature electronic valve with a normally-closed 3-way configuration, featuring a 0.030" orifice, 1.3 watts power consumption, and a working pressure range of 0 to 100 psig. It uses a 90° connector, has a voltage tolerance of ±10%, and operates with a nominal response time of 8 ms. The valve has a stainless steel core and springs, a glass-filled nylon body, FKM dynamic seals, and nitrile static seals, with coil insulation rated to Class F. It is CE and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
10 mm Miniature Electronic Valve - E310C-2E - Clippard
Cincinnati, OH, United States
10 mm Miniature Electronic Valve
E310C-2E
10 mm Miniature Electronic Valve E310C-2E
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E310C-2E
Product Name 10 mm Miniature Electronic Valve
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 110.00 psi (77.42 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215D-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Piloted 3-Way Air Valve - 2011-1 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Modular 3-Way Delay Valve - R-332 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details