2-way intrinsically safe, normally-closed solenoid valves for clean, dry air, with a pressure range of 28" Hg vacuum to 105 psig, operating at 15.5 VDC, consuming 0.67 watt, and featuring #10-32 inlet threads. Available in in-line and manifold mount configurations with options for 0.025" pin connectors, 18-gauge leads, or low/high-pressure suffixes. Operating temperature range is 32 to 180°F, with a response time of 5 to 10 milliseconds. Meets RoHS standards.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EIO-2-*-15.5 |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |