Clippard Clippard PQ Flow Controls Series - Right Angle Meter-In PQ-CI08N

Description
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing
Request a Quote Datasheet
Description
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clippard PQ Flow Controls Series - Right Angle Meter-In - PQ-CI08N - Clippard
Cincinnati, OH, United States
Clippard PQ Flow Controls Series - Right Angle Meter-In
PQ-CI08N
Clippard PQ Flow Controls Series - Right Angle Meter-In PQ-CI08N
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing

PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.

The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.

In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.

• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number PQ-CI08N
Product Name Clippard PQ Flow Controls Series - Right Angle Meter-In
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
10 mm Miniature Electronic Valve - E310C-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Compact Air Valve - ESO-2*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details