Clippard Proportional In-Line and Manafold Control Valve E*-P-05-25-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control, operated by input current to achieve proportional output. This variant, identified by the orifice code 25 and 0-5 VDC input range, uses a 0.025-inch orifice and is rated for a maximum pressure of 100 psig. It features a single moving part for long life and low power consumption of 1.9 watts at 72°F. The valve is available in in-line or manifold mounting configurations with #10-32 inlet and outlet threads. Standard seal material is nitrile, with EPDM and FKM options. Dimensions include a 1.560-inch length and 0.875-inch width for the in-line mount, with #6-32 mounting holes on the base. The valve operates within a temperature range of 32°F to 132°F.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control, operated by input current to achieve proportional output. This variant, identified by the orifice code 25 and 0-5 VDC input range, uses a 0.025-inch orifice and is rated for a maximum pressure of 100 psig. It features a single moving part for long life and low power consumption of 1.9 watts at 72°F. The valve is available in in-line or manifold mounting configurations with #10-32 inlet and outlet threads. Standard seal material is nitrile, with EPDM and FKM options. Dimensions include a 1.560-inch length and 0.875-inch width for the in-line mount, with #6-32 mounting holes on the base. The valve operates within a temperature range of 32°F to 132°F.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-05-25-A0 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-05-25-A0
Proportional In-Line and Manafold Control Valve E*-P-05-25-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-05-25-A0
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Isolation Valve - NR4 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
GNV Needle Valve, In-Line Mount, 1/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Shuttle Valve - JSV-2YYY - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers