Clippard Oxygen Clean Series Electronic Valves O-ETO-3

Description
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
Request a Quote Datasheet
Description
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Clean Series Electronic Valves - O-ETO-3 - Clippard
Cincinnati, OH, United States
Oxygen Clean Series Electronic Valves
O-ETO-3
Oxygen Clean Series Electronic Valves O-ETO-3
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas.
The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design.
The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number O-ETO-3
Product Name Oxygen Clean Series Electronic Valves
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Stem Valve,1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
2-Way Miniature Pinch Valve - NPV2-1C-03-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Piloted 3-Way Air Valve - 2010 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
4-Way Stem Cartridge Valve - HV-4C - Clippard
Specs
Valve Type Cartridge; Stem Valve
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details