Clippard's NPP Series pneumatic pinch valves are 2-way, air-piloted devices designed to open or close tubing for controlling the flow of air, water, gas, or compatible fluids, with no wetted internal parts. Each valve includes 12" (30 cm) of pre-installed tubing and mounts via #4-40 threaded holes, with M3 mounting available. Operating temperature ranges from 32 to 230°F (0 to 110°C), and maximum pilot pressure is 250 psig (17 bar). Tubing materials include silicone and polyurethane, with varying internal and external diameters and pressure ratings depending on model. Valve configurations are available as normally-open or normally-closed, and tubing is easily replaceable.
Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing has contact with the fluid.
Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plasti
Features:
• Small, compact design
• Normally-Open or Normally-Closed styles
• Hygienic and easy to clean (replace tubes)
• Can handle whole blood and particulate matter
• Unobstructed flow path
• Each valve comes with 12" of selected tubing
• Wide variety of easily replaceable tubing sizes and
materials available
• 100% tested
Valve Type: 2-Way, Normally-Open & Normally-Closed
Medium: Air, Water, Gas, & Compatible Fluids
Max. Pilot Pressure: 250 psig
Temperature Range: 32 to 230°F
Mounting: #4-40
Wetted Materials: Medical or Food Grade Silicone, or Polyurethane
RoHS Compliant
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | NPP Series |
| Product Name | Pneumatic Pinch Valve |
| Valve Type | Pinch; Solenoid |
| Media | Water; Gas; Air |
| Maximum Pressure | 250.00 psi (176 m H2O) |