Clippard EM Series Electronic Valve EM-2

Description
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for Extremely Long Life Small Size - High Flow Compact Manifold Spacing (0.740" Centers) Low Power, Quiet Operation
Request a Quote
Description
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for Extremely Long Life Small Size - High Flow Compact Manifold Spacing (0.740" Centers) Low Power, Quiet Operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EM Series is a family of miniature 2-way and 3-way electronic valves for air control, designed for manifold mounting in space-constrained applications. The valves feature a circular body less than 0.75 inches in diameter and just over 1 inch in height, with wire leads exiting the top to enable rotational mounting. They operate on 12 VDC or 24 VDC, consume 1 watt of power, and shift in 10 ms nominal (15 ms for N.O. types). The port threads are #10-32 for inlet and exhaust, with a 0.062-inch exhaust outlet on 3-way models. Flow capacity is 12.5 l/min at 25 psig, 14 l/min at 50 psig, or 17 l/min at 100 psig, depending on the suffix. Nitrile seals are standard, with FKM, EPDM, and silicone available. The operating temperature range is 32 to 150°F, and the valves are rated for clean, dry air with a 40-micron filter.

Datasheet Summary
Powered by GS/AI

The EM Series is a family of miniature 2-way and 3-way electronic valves for air control, designed for manifold mounting in space-constrained applications. The valves feature a circular body less than 0.75 inches in diameter and just over 1 inch in height, with wire leads exiting the top to enable rotational mounting. They operate on 12 VDC or 24 VDC, consume 1 watt of power, and shift in 10 ms nominal (15 ms for N.O. types). The port threads are #10-32 for inlet and exhaust, with a 0.062-inch exhaust outlet on 3-way models. Flow capacity is 12.5 l/min at 25 psig, 14 l/min at 50 psig, or 17 l/min at 100 psig, depending on the suffix. Nitrile seals are standard, with FKM, EPDM, and silicone available. The operating temperature range is 32 to 150°F, and the valves are rated for clean, dry air with a 40-micron filter.

Suppliers

Company
Product
Description
Supplier Links
EM Series Electronic Valve - EM-2 - Clippard
Cincinnati, OH, United States
EM Series Electronic Valve
EM-2
EM Series Electronic Valve EM-2
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for Extremely Long Life Small Size - High Flow Compact Manifold Spacing (0.740" Centers) Low Power, Quiet Operation

When space is critical, the EM Series Valve provides the best solution.
At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications.
This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for
Extremely Long Life

  • Small Size - High Flow
  • Compact Manifold Spacing (0.740" Centers)
  • Low Power, Quiet Operation
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EM-2
Product Name EM Series Electronic Valve
Valve Type Control Valve
Media Gas; Oxygen, Inert Gas; Air; Compressed Air
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Solenoid Valves - Electronic Solenoid Valves EC - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-25-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details