Clippard 3 Way Normally Open Air Valve E*N-3M-12

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Open Air Valve - E*N-3M-12 - Clippard
Cincinnati, OH, United States
3 Way Normally Open Air Valve
E*N-3M-12
3 Way Normally Open Air Valve E*N-3M-12
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*N-3M-12
Product Name 3 Way Normally Open Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E3O10C-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Compact Air Valve - ES-3*-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC - DT-3C-12 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Compact Air Valve - ESO-2*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details