Clippard PTFE Isolation Valve with Hit & Hold Circuit NIV Series

Description
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE or PEEK, making this series ideal for use with corrosive media. A unique feature of the NIV series is the one-piece valve stem that functions as a sealing membrane while also supporting and centralizing the poppet in the seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way normally-open, or 3-way selector/diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and ultra-low leak applications. Low power consumption Compact, lightweight design Bidirectional Minimal dead volume Fully flushable All wetted areas PTFE or PEEK Ideal for use with corrosive media High cycle life Fast response time Proudly made in the USA
Request a Quote Datasheet
Description
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE or PEEK, making this series ideal for use with corrosive media. A unique feature of the NIV series is the one-piece valve stem that functions as a sealing membrane while also supporting and centralizing the poppet in the seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way normally-open, or 3-way selector/diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and ultra-low leak applications. Low power consumption Compact, lightweight design Bidirectional Minimal dead volume Fully flushable All wetted areas PTFE or PEEK Ideal for use with corrosive media High cycle life Fast response time Proudly made in the USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Isolation Valve with Hit & Hold Circuit - NIV Series - Clippard
Cincinnati, OH, United States
PTFE Isolation Valve with Hit & Hold Circuit
NIV Series
PTFE Isolation Valve with Hit & Hold Circuit NIV Series
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE or PEEK, making this series ideal for use with corrosive media. A unique feature of the NIV series is the one-piece valve stem that functions as a sealing membrane while also supporting and centralizing the poppet in the seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way normally-open, or 3-way selector/diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and ultra-low leak applications. Low power consumption Compact, lightweight design Bidirectional Minimal dead volume Fully flushable All wetted areas PTFE or PEEK Ideal for use with corrosive media High cycle life Fast response time Proudly made in the USA

The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE or PEEK, making this series ideal for use with corrosive media.

A unique feature of the NIV series is the one-piece valve stem that functions as a sealing membrane while also supporting and centralizing the poppet in the seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way normally-open, or 3-way selector/diverter. Special configurations available by request.

Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and ultra-low leak applications.

  • Low power consumption
  • Compact, lightweight design
  • Bidirectional
  • Minimal dead volume
  • Fully flushable
  • All wetted areas PTFE or PEEK
  • Ideal for use with corrosive media
  • High cycle life
  • Fast response time
  • Proudly made in the USA
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number NIV Series
Product Name PTFE Isolation Valve with Hit & Hold Circuit
Valve Type Diaphragm; Solenoid; Isolation Valve
Primary Material PEEK; PTFE
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E3O10C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Manifold Mount -  Proportional Valves - E-PM-05-25-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
3-Way Miniature Pinch Valve - NPV3-2D-05-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details