The HV-3C is a 3-way stem cartridge valve with bright dipped brass construction for corrosion resistance, stainless steel stems and springs, and a 1/2-inch bore for cartridge mounting. It features a 15/32-32 male thread for panel mounting, operates with air up to 150 psig maximum input pressure, and provides an air flow of 6.5 scfm at 50 psig and 11.8 scfm at 100 psig. The valve has a stem travel of 1/8 inch and is designed for use as a normally open or normally closed 3-way selector or diverter valve.
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles.
The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications.
• Small, compact size, light-weight
• Design flexibility and fast response
• Clippard standard stem option available
for use with inter-changeable actuators
• 15/32-32 male thread for panel mounting
• Bright dipped brass construction for long
life and corrosion resistance
• Stainless steel stems and springs for
corrosion resistance
• HV-3 can be used as a Normally-Open
or Closed 3-way valve
• 4-way valves exhaust to atmosphere
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HV-3C |
| Product Name | Selector/Diverter Stem Cartridge Valve |
| Valve Type | Diverter; Cartridge; Stem Valve |
| Primary Material | Brass / Bronze |
| Media | Water; Oil; Air |
| Valve Size | 0.12 inch (3.15 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |