Clippard Proportional In-Line and Manafold Control Valve E*-P-10-13-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. This model features a 0.013" orifice, operates with a 0 to 10 VDC input signal, and has a maximum operating pressure of 100 psig. The valve uses a single moving part for long life and low power consumption of 1.9 watts at 72°F. It is available in in-line or manifold mounting configurations with a #10-32 female inlet and outlet. Standard seal material is nitrile, with EPDM and FKM options. The physical dimensions are 1.560" long, 0.875" wide, and 0.500" high for the in-line mount. The valve outputs flow proportional to input current and supports PWM control.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. This model features a 0.013" orifice, operates with a 0 to 10 VDC input signal, and has a maximum operating pressure of 100 psig. The valve uses a single moving part for long life and low power consumption of 1.9 watts at 72°F. It is available in in-line or manifold mounting configurations with a #10-32 female inlet and outlet. Standard seal material is nitrile, with EPDM and FKM options. The physical dimensions are 1.560" long, 0.875" wide, and 0.500" high for the in-line mount. The valve outputs flow proportional to input current and supports PWM control.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-A0 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-13-A0
Proportional In-Line and Manafold Control Valve E*-P-10-13-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-13-A0
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E310A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Sleeve Valve - JSLV-2 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Water; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15G-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details