MJVO-2C is a 2-way normally-open cartridge valve with 1/8" NPT ports, designed for installation in a 5/8" bore (0.625" ±0.001"). It has a brass body, stainless steel stem and spring, and nitrile seals. Air flow is 11 scfm at 50 psig and 22 scfm at 100 psig. The valve is spring return with a stem travel of 1/8" and requires 36 oz. of force for full travel. It is compatible with air, water, oil, and other compatible fluids, with a maximum inlet pressure of 300 psig.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MJVO-2C |
| Product Name | 2-Way J Series Valve |
| Valve Type | Directional; Cartridge; Spool |
| Primary Material | Brass / Bronze |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.62 inch (15.87 mm) |