The E3O10C-2L is a 10 mm miniature electronic valve with a normally-open 3-way configuration, featuring an in-line connector with LED. It operates on 12 VDC with a voltage tolerance of ±10%, has a 0.028" orifice, and handles a working pressure of up to 100 psig. The valve consumes 0.6 watts and achieves a nominal response time of 10 ms. Constructed with a stainless steel core and springs, nylon body, FKM dynamic seals, and nitrile gaskets, it is CE and RoHS compliant. The valve is designed for compact pneumatic systems and supports medium air, gas, or compatible fluids.
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E3O10C-2L |
| Product Name | 10 mm Miniature Electronic Valve |
| Valve Type | Control Valve |
| Primary Material | Glass Filled Nylon |
| Media | Gas; Air; Compressed Air |
| Valve Size | 0.39 inch (10.00 mm) |
| Maximum Pressure | 110.00 psi (77.42 m H2O) |